Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 166nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6000pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 180W (Tc)
Rds On (Maximum) @ Id, Vgs 27 mOhm @ 25A, 10V
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260659-STB50NE10T4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STB50NE10
Introduction Date December 11, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB50NE10T4 CAD Model

Description

The STB50NE10T4 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power management and switching with low on-state resistance. This MOSFET is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions for a wide range of applications, including power supply, motor control, and high-speed switching circuits.

Key Features

  • High Current Capability: With a continuous drain current of 50A, the STB50NE10T4 is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)) of only 0.028Ω, which ensures minimal power loss and improved efficiency in operation.
  • High Voltage Tolerance: The MOSFET can withstand drain-source voltages up to 100V, providing a wide safety margin for applications with high voltage requirements.
  • Fast Switching Speed: It is designed for fast switching, which reduces transition losses and improves performance in high-frequency applications.
  • Improved Thermal Performance: The STB50NE10T4 comes in a D2PAK package, which offers excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The versatility of the STB50NE10T4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics ensures that the STB50NE10T4 meets the highest quality and reliability standards. The device is rigorously tested to perform under harsh conditions and is built to provide a long operational lifespan.

Conclusion

The STB50NE10T4 N-Channel MOSFET is a powerful component that offers a blend of high current capability, low on-resistance, and fast switching speed. Its robust design and thermal efficiency make it an excellent choice for engineers looking to optimize their power management and switching applications. With STMicroelectronics' reputation for quality, this MOSFET stands out as a reliable and efficient solution for modern electronic designs.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention