EN
  • EN
  • DE

CD74AC251M

Part No CD74AC251M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8INPUT MUX 3-ST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 764935-CD74AC251M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC251
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74AC251M CAD Model

Description

The CD74AC251M is a high-performance CMOS Logic 8-input multiplexer with three-state outputs from Texas Instruments. This integrated circuit is designed to route data from eight input sources to a single common output line, allowing for efficient data management and signal routing in complex electronic systems. The device is part of the AC series, which is renowned for its fast switching speeds and robust performance.

Key Features

  • 8-Input Multiplexer: The CD74AC251M can select one of eight different inputs to pass to the output.
  • Three-State Outputs: The multiplexer features three-state outputs which can be in one of three conditions: logic high, logic low, or high impedance. This allows for the outputs to be disconnected from the circuit, preventing bus contention.
  • Fast Switching: With its advanced CMOS technology, the device ensures speedy switching between inputs, minimizing propagation delay.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Low Power Consumption: The CD74AC251M is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The CD74AC251M is ideal for various applications that require efficient data selection and routing, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer memory addressing
  • Control systems

Package and Quality

The device is offered in an SOIC-16 package, which is a small-outline package with 16 pins. This compact form factor is suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the CD74AC251M is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

Ordering Information

For ordering, the part number CD74AC251M refers to the SOIC-16 package. To ensure authenticity and obtain the best performance, customers should order directly from Texas Instruments or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess