The NXP N82S191N is a high-performance, programmable logic device designed to meet the needs of modern digital systems. This product stands out for its versatility and reliability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- High-Density Programmable Logic: The N82S191N provides a dense matrix of programmable logic gates, allowing for complex logic functions to be implemented within a single chip. This helps in reducing the overall component count and saves valuable board space.
- Fast Access Times: With its quick access times, this device ensures high-speed operation, which is critical for applications requiring rapid data processing and real-time performance.
- Durable Construction: Built with NXP's commitment to quality, the N82S191N is designed to withstand harsh operating conditions, making it suitable for use in environments that are subject to extreme temperatures, vibrations, and other challenging conditions.
- Low Power Consumption: The device is optimized for low power usage, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
Applications
The N82S191N is a flexible component that can be programmed to perform a variety of logic functions, making it suitable for numerous applications, including:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Communication infrastructure
- Medical devices
Technical Specifications
| Parameter |
Value |
| Package Type |
PLCC (Plastic Leaded Chip Carrier) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
5V ± 10% |
| Access Time |
45 ns |
In summary, the NXP N82S191N is a robust and flexible programmable logic device that offers designers the ability to implement complex logic functions in a compact form factor. Its combination of speed, power efficiency, and durability makes it an excellent choice for a broad array of electronic applications.