EN
  • EN
  • DE

CD74AC05M

Part No CD74AC05M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel Open Drain 14-SOIC
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AC05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74AC05MG4, CD74AC05MG4-ND, 296-4220-5, CD74AC05ME4, -CD74AC05ME4, -CD74AC05MG4, -296-4220-5-ND, -CD74AC05M-NDR, -CD74AC05MG4-NDR, -296-4220-5, -CD74AC05ME4-NDR, CD74AC05ME4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915136-CD74AC05M
Ultra Librarian 3D Model Ultra Librarian CD74AC05M CAD Model

Description

The CD74AC05M is a high-speed CMOS logic hex inverter manufactured by Texas Instruments, designed to meet the demanding requirements of today's fast-paced electronics industry. This integrated circuit features six independent inverter gates, each capable of transforming a logical high input into a logical low output, and vice versa, ensuring signal integrity and logic inversion with precision.

Key Features

  • High-Speed CMOS Technology: The CD74AC05M is built using advanced CMOS technology, providing fast switching speeds that are compatible with LSTTL outputs.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 1.5V to 5.5V, making it suitable for various applications from battery-powered devices to industrial systems.
  • Low Power Consumption: This hex inverter is designed for low power consumption, maintaining excellent performance while minimizing energy usage.
  • Drive Capability: The CD74AC05M can drive up to 10 LSTTL loads, ensuring robust performance and compatibility with legacy systems.
  • Output Drive: The outputs are capable of sinking 24mA, making it easier to drive LEDs or other low-power devices directly.

Applications

The versatility of the CD74AC05M makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Logic inversion
  • Signal processing
  • Wave shaping
  • On-board signal buffering
  • Interface and level conversion

Package and Quality

The CD74AC05M comes in a compact SOIC-14 package, ensuring a minimal footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception. It is rigorously tested to meet stringent industry standards for reliability and performance.

Whether you're designing consumer electronics, automotive systems, or sophisticated industrial machinery, the CD74AC05M hex inverter is a reliable and efficient solution for your logic inversion needs.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4671 $51.3810
265+ $0.3833 $101.5745
405+ $0.3713 $150.3765
560+ $0.3594 $201.2640
720+ $0.3474 $250.1280
965+ $0.3114 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess