EN
  • EN
  • DE

CD54HCT245F3A

Part No CD54HCT245F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HIGH SPEED CMOS LOGIC NON-INVERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577336-CD54HCT245F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT245F3A CAD Model

Description

Overview of Texas Instruments CD54HCT245F3A

The Texas Instruments CD54HCT245F3A is a high-speed, CMOS logic octal bus transceiver designed with silicon gate CMOS technology. It offers a perfect blend of speed, power efficiency, and robust performance, making it a suitable choice for a wide array of digital applications. This transceiver is capable of bidirectional communication between two buses and provides the necessary drive to ensure signal integrity across long cables or interconnecting traces.

Key Features

  • Logic Type: The CD54HCT245F3A is an octal bus transceiver with 3-state outputs, which allows for bidirectional data flow with high-impedance states to minimize power consumption when not in use.
  • Operating Voltage: It operates at a standard 5V supply voltage, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
  • High-Speed Performance: Designed for high-speed operation, it is capable of handling fast signal transitions, making it suitable for high-frequency data paths.
  • Drive Capability: The device can source and sink currents, allowing it to drive capacitive loads and maintain signal integrity.
  • Temperature Range: It is built to operate over a wide temperature range, accommodating various industrial and commercial environments.

Applications

The CD54HCT245F3A is versatile and can be used in a variety of applications. It is particularly useful in situations where data needs to be transferred between two points, or where isolation between a driving circuit and a data bus is required. Common applications include:

  • Data communication systems
  • Signal buffering
  • Bus interface or extension
  • Memory interfacing
  • Microprocessor or microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HCT245F3A is no exception. It is manufactured to stringent quality standards to ensure reliable performance in critical applications. The device is also supported by Texas Instruments' comprehensive technical documentation, making design-in and troubleshooting more straightforward for engineers.

Whether you're designing a new system or upgrading an existing one, the CD54HCT245F3A from Texas Instruments is a reliable and efficient solution for your digital interfacing needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0809 $69.2427
6+ $18.9382 $113.6292
9+ $18.3464 $165.1176
12+ $17.7545 $213.0540
15+ $17.1627 $257.4405
20+ $15.3873 $307.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess