EN
  • EN
  • DE

MAX11301GCM+

Part No MAX11301GCM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features ADC, DAC 12 b 400k I²C 48-TQFP-EP (7x7)
Manufacturer Maxim Integrated
Series PIXI™
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-TQFP-EP (7x7)
Family Name MAX11301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880999-MAX11301GCM+
Ultra Librarian 3D Model Ultra Librarian MAX11301GCM+ CAD Model

Description

Maxim Integrated's MAX11301GCM+ Product Overview

The MAX11301GCM+, from Maxim Integrated, is a versatile, programmable mixed-signal input/output device that offers a unique blend of analog and digital functions. This PIXI™ technology-based component is designed to cater to a wide range of applications, including industrial control, medical systems, and automation, thanks to its highly configurable nature.

At the heart of the MAX11301GCM+ is a 20-port configurable device that can be adapted to various roles. Each port can be individually programmed as a digital input, digital output, analog input, analog output, or an analog switch terminal. This level of customization empowers designers to create complex systems with a single chip, reducing the overall component count and simplifying the design process.

The analog input capability of the MAX11301GCM+ is quite remarkable, featuring a 12-bit, multichannel ADC (Analog-to-Digital Converter) with a programmable range of up to ±10V. This precision enables the device to handle various signal levels with ease. In addition, the analog outputs are driven by a 12-bit DAC (Digital-to-Analog Converter), providing accurate control for driving external devices.

For digital signal management, the MAX11301GCM+ offers robust digital I/O functionality. The ports can be set to logic levels compatible with industry standards, making it easy to interface with microcontrollers, sensors, and other digital components. Furthermore, the device includes an internal analog switch matrix, which allows for routing and interconnection of different ports without the need for external switching components.

Communication with the MAX11301GCM+ is facilitated through an SPI interface, ensuring fast and reliable data transfer between the device and a host controller. The compact 40-pin TQFN package of the MAX11301GCM+ is ideal for space-constrained applications, and its extended temperature range makes it suitable for challenging environments.

In summary, Maxim Integrated's MAX11301GCM+ is a powerful, flexible solution for designers looking to integrate a variety of analog and digital functions into their projects. Its programmable nature, combined with high-resolution ADC and DAC capabilities, makes it an indispensable tool for creating sophisticated, multi-functional systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess