EN
  • EN
  • DE

CD4041UBPWR

Part No CD4041UBPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC COMPLEMENT BUFF QD 14TSSOP / Buffer 4-CH Inverting/Non-Inverting Push-Pull CMOS 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 38mA, 38mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 771346-CD4041UBPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4041
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4041UBPWR CAD Model

Description

CD4041UBPWR CMOS Quad True/Complement Buffer by Texas Instruments

The CD4041UBPWR is a high-performance CMOS Quad True/Complement Buffer manufactured by Texas Instruments, designed to offer both true and complemented outputs from a single input, making it a versatile component in digital electronics. This integrated circuit is part of the 4000 series CMOS logic, which is well-known for its robustness, low power consumption, and high noise immunity.

Key Features

  • Versatility: The device features four independent buffers, each with two outputs that provide both the true and complemented form of the input signal.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for various applications from battery-powered devices to industrial systems.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Low Power Consumption: The CD4041UBPWR is designed for low power consumption, preserving battery life in portable applications and reducing power costs in stationary installations.
  • Compatibility: It is compatible with all forms of logic and can interface with both CMOS and TTL logic levels, offering flexibility in mixed-logic environments.

Applications

The CD4041UBPWR is ideal for a variety of applications including:

  • Logic level conversion or inversion
  • Line drivers with high source and sink current capability
  • Memory address drivers
  • Bus-oriented systems

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number CD4041UBPWR, which is suitable for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is designed and tested to meet the stringent standards required for industrial and commercial use.

In summary, the CD4041UBPWR from Texas Instruments is a reliable and efficient solution for digital buffering needs, providing both true and complemented outputs with high noise immunity and low power consumption across a wide range of operating voltages.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6486 $50.3234
47+ $2.1732 $102.1404
72+ $2.1053 $151.5816
99+ $2.0374 $201.7026
127+ $1.9695 $250.1265
170+ $1.7657 $300.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess