EN
  • EN
  • DE

CD54HCT193F3A

Part No CD54HCT193F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC PRESETTABL / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 29 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577329-CD54HCT193F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT193F3A CAD Model

Description

Product Overview: CD54HCT193F3A

The CD54HCT193F3A is a high-speed CMOS Logic 4-Bit Binary Up/Down Counter designed and manufactured by Texas Instruments. This precision-engineered integrated circuit is well-suited for a variety of digital applications that require counting operations, including computers, instrumentation, and digital signal processing.

Key Features

  • Logic Type: 4-Bit Binary Counter
  • Counting Sequence: Up/Down with individual control inputs
  • High-Speed Performance: Offers fast switching for high-performance systems
  • Logic Family: HCT (High-Speed CMOS, TTL-Compatible)
  • Supply Voltage Range: Typically 4.5V to 5.5V, making it compatible with TTL logic levels
  • Output Current: Capable of driving 10 LSTTL loads
  • Package Type: Available in a durable and reliable ceramic flat package
  • Temperature Range: Military grade with an operating range of -55°C to 125°C

Functional Description

The CD54HCT193F3A comprises four master-slave flip-flops with internal gating and steering logic to provide individual preset, count up, and count down operations. It has two count-enable inputs (nCET and nCEP), two count outputs (nCO and nRCO), and a fully independent clock circuit. The changes at the outputs occur on the falling edge of the count-up or count-down clock inputs.

Applications

Due to its versatility and high performance, the CD54HCT193F3A is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automated test equipment
  • High-speed counters and dividers
  • Programmable logic controllers
  • Frequency synthesizers
  • Robotics and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HCT193F3A is no exception. It is designed to meet stringent military specifications, ensuring robust performance even in harsh environments. Customers can trust this product to deliver consistent and reliable operation, backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

For detailed specifications, application notes, and additional resources, please visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess