EN
  • EN
  • DE

CD54HCT164F3A

Part No CD54HCT164F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift egister 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Shift Register
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 57 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1051595-CD54HCT164F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HCT164F3A CAD Model

Description

Product Overview: CD54HCT164F3A

The CD54HCT164F3A is a high-performance, CMOS logic 8-Bit Serial-In/Parallel-Out Shift Register designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is part of the HCT family, which is known for its compatibility with CMOS and TTL logic levels, and it is specifically engineered to address the needs of the digital logic industry with its robust performance and reliability.

Featuring a wide operating voltage range from 4.5V to 5.5V, the CD54HCT164F3A provides users with the flexibility to use it across various applications and power systems. This makes it an excellent choice for interfacing with microprocessors and microcontrollers in a variety of digital applications.

Key Features:

  • Logic Type: Serial-In/Parallel-Out Shift Register
  • Number of Bits per Element: 8
  • Operating Temperature: -55°C to 125°C, making it suitable for industrial applications.
  • Output Type: Standard, allowing for straightforward interfacing with other digital components.
  • Propagation Delay Time: Fast signal processing for high-speed operations.
  • Mounting Type: Through-Hole or Surface Mount, providing flexibility in PCB design.

The CD54HCT164F3A is equipped with two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input, and a clear input. The clear input allows for the immediate clearing of the register, which is essential for initialization and error handling in digital systems. The clock input governs the timing of the shifting operation, ensuring synchronous data processing and reliable performance.

Due to its robust design and high-speed operation, the CD54HCT164F3A is ideal for applications in data processing, computing, and any system requiring reliable shift register functions. Its industry-standard footprint and pin configuration make it easy to incorporate into existing designs, while its high level of integration reduces the need for additional components, simplifying circuit complexity and saving board space.

In summary, the CD54HCT164F3A from Texas Instruments represents a versatile and dependable solution for designers looking to implement serial-to-parallel data conversion with high efficiency and minimal power consumption.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Lowest to $0.2420
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Holystone
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.7268 $78.7268
2+ $64.5963 $129.1926
3+ $62.5777 $187.7331
4+ $60.5591 $242.2364
5+ $58.5404 $292.7020
6+ $52.4845 $314.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess