EN
  • EN
  • DE

CD54HCT14F3A

Part No CD54HCT14F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Hex Inverting Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160010-CD54HCT14F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT14F3A CAD Model

Description

Product Overview: CD54HCT14F3A

The CD54HCT14F3A is a high-performance, CMOS logic package from Texas Instruments designed to meet the demanding needs of high-speed interfacing applications. This integrated circuit belongs to the HCT (High-Speed CMOS, TTL-Compatible) family and features hex Schmitt-trigger inverters, which are essential for transforming noisy inputs into clean, digital signals.

Key Features

  • Logic Type: Hex Inverter with Schmitt Trigger inputs
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL power supply levels.
  • Operating Temperature: This device can operate over a broad temperature range from -55°C to 125°C, suitable for industrial and automotive applications.
  • High Noise Immunity: The Schmitt Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range and provides enhanced noise immunity.
  • Speed: Fast propagation delay times and high noise immunity ensure reliable operation in quick switching environments.

Applications

The CD54HCT14F3A is versatile and can be used in a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Communication systems
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HCT14F3A is no exception. It is designed and manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this device to perform in critical and demanding applications that require robust operation and extended lifespan.

Support and Availability

Supporting documentation such as datasheets, application notes, and design resources for the CD54HCT14F3A are readily available on the Texas Instruments website. TI also provides comprehensive technical support to assist with design-in processes, ensuring a smooth integration of their components into your projects. For availability and purchasing options, customers can check with authorized distributors or directly with Texas Instruments.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2314 $64.9256
8+ $13.3180 $106.5440
12+ $12.9019 $154.8228
17+ $12.4857 $212.2569
21+ $12.0695 $253.4595
28+ $10.8209 $302.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 887 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess