NXP MMA8225KEGR2 Accelerometer
The NXP MMA8225KEGR2 is a state-of-the-art surface-mount, micro-electromechanical system (MEMS) accelerometer designed for a wide range of applications that require high precision motion and position sensing. As an integral part of NXP's portfolio of motion sensors, the MMA8225KEGR2 offers robust performance and reliability for consumer electronics, automotive systems, industrial controls, and other advanced systems.
Key Features
- Tri-axis Sensing: The device can measure acceleration in three dimensions – X, Y, and Z, providing comprehensive data on spatial movement and orientation.
- Adjustable Sensitivity: It supports multiple g-ranges, allowing users to select the most appropriate sensitivity level for their specific application, ensuring accurate readings whether the motion is subtle or dynamic.
- Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices where extended operation time is critical.
- High Shock Survivability: The MMA8225KEGR2 can withstand high-impact forces, making it suitable for use in harsh environments and applications prone to sudden or extreme movements.
- Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
Technical Specifications
- Supply Voltage: 1.95 V to 3.6 V
- Output Signal: Digital I2C
- Sensitivity Range: Selectable ±2g, ±4g, ±8g
- Temperature Range: -40°C to +85°C
Applications
The versatility of the MMA8225KEGR2 makes it suitable for a variety of applications, including but not limited to:
- Smartphones and tablets for screen orientation and step detection
- Vehicle navigation systems for accurate positioning
- Health and fitness trackers for activity monitoring
- Industrial equipment for vibration analysis and condition monitoring
With its combination of high precision, durability, and low power consumption, the NXP MMA8225KEGR2 accelerometer is a top choice for designers and engineers looking to incorporate reliable motion sensing capabilities into their products.