EN
  • EN
  • DE

CD54HCT14F

Part No CD54HCT14F
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD54HCT14 HIGH SPEED CMOS LOGIC / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Base Product Number 54HCT14
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577321-CD54HCT14F
Ultra Librarian 3D Model Ultra Librarian CD54HCT14F CAD Model

Description

Product Overview: CD54HCT14F Hex Schmitt-Trigger Inverters

The CD54HCT14F is a high-performance CMOS Hex Schmitt-Trigger Inverter designed and manufactured by Texas Instruments. This integrated circuit is specifically designed to offer robust triggering and buffering capabilities with Schmitt-trigger action at all six inverter inputs. The device is part of the HCT family, which signifies that it is compatible with high-speed CMOS logic and can be directly interfaced with TTL logic levels.

The CD54HCT14F features six independent inverters, each with a Schmitt-trigger input. These inputs have a hysteresis voltage typically between 0.8V and 2.0V which allows for enhanced noise immunity and stable output switching, even in the presence of slow input transition rates. The hysteresis characteristics make these devices excellent for transforming slowly changing input signals into sharply defined jitter-free output signals, which is essential for reliable digital circuit operation.

Constructed with silicon gate CMOS technology, the CD54HCT14F offers the inherent benefits of low power consumption and a broad supply voltage range from 4.5V to 5.5V. This makes it suitable for battery-operated and portable applications, as well as for interfacing with standard 5V digital systems. The device also ensures a balanced propagation delay and transition times, which is critical for synchronous operations in digital systems.

Available in a ceramic flat package, the CD54HCT14F is designed for a wide range of applications, including wave shaping, noise filtering, and in systems that require an enhanced level of signal integrity. Its robust design ensures reliable operation over the industrial temperature range of -55°C to 125°C, making it a versatile choice for demanding environments.

The CD54HCT14F is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power, high speed, and noise immunity makes it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7296 $57.4592
5+ $23.5730 $117.8650
7+ $22.8364 $159.8548
10+ $22.0997 $220.9970
12+ $21.3630 $256.3560
16+ $19.1531 $306.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess