EN
  • EN
  • DE

CD54HC4051F

Part No CD54HC4051F
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description HIGH SPEED CMOS LOGIC ANALOG MUL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SP8T - NO/NC
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 8.5Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577286-CD54HC4051F
Ultra Librarian 3D Model Ultra Librarian CD54HC4051F CAD Model

Description

The CD54HC4051F is a high-performance silicon-gate CMOS analog multiplexer/demultiplexer from the renowned semiconductor manufacturer Texas Instruments. This versatile integrated circuit (IC) is designed to handle both digital and analog signals, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High-Speed CMOS Technology: The CD54HC4051F is built using high-speed CMOS technology, ensuring low power consumption and a reduced heat footprint while maintaining a high level of performance.
  • 8-Channel Multiplexer/Demultiplexer: It features an 8-channel configuration that allows for multiple input signals to be routed to a single output or one input signal to be distributed to multiple outputs.
  • Wide Voltage Range: This IC can operate with a wide range of voltages, from 2V to 6V, providing flexibility in various system designs.
  • Low ON Resistance: It offers low ON resistance between the switch and the Y output, which minimizes signal attenuation and ensures reliable signal transmission.
  • Analog and Digital Signal Compatibility: The CD54HC4051F can handle both analog signals up to 20VP-P and digital signals, making it a versatile choice for mixed-signal environments.

Applications

The CD54HC4051F is suitable for a variety of applications, including but not limited to:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HC4051F is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability in your applications.

Technical Specifications

Parameter Value
Voltage Range 2V to 6V
On Resistance Typically 70 Ohms at Vcc = 4.5V
Channel Configuration 8-Channel
Signal Type Analog/Digital

For more detailed information, consult the datasheet and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0656 $50.1312
5+ $20.5667 $102.8335
8+ $19.9240 $159.3920
11+ $19.2813 $212.0943
14+ $18.6386 $260.9404
18+ $16.7104 $300.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess