EN
  • EN
  • DE

MAX4766CETA+

Part No MAX4766CETA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704193-MAX4766CETA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4766CETA+ CAD Model

Description

The MAX4766CETA+ from Maxim Integrated is a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch that is designed to deliver exceptional signal integrity and switching precision. This compact and efficient component is ideal for a wide range of applications, including audio, video, and data switching in consumer, medical, and industrial devices.

With its single 1.8V to 5.5V operating supply voltage range, the MAX4766CETA+ is highly versatile and can be easily integrated into various systems that operate on different power levels. This makes it an excellent choice for portable and battery-powered applications where power efficiency is crucial.

The MAX4766CETA+ boasts an ultra-low on-resistance of just 0.5 ohms (typical), which ensures minimal signal distortion and power loss during switching operations. This feature, combined with the switch's high off-isolation and low crosstalk characteristics, guarantees high-quality signal transmission with reduced interference, making it perfect for precision analog and digital signal routing.

Its robust design includes built-in ESD (Electrostatic Discharge) protection, safeguarding the device against unexpected voltage spikes and enhancing its durability in harsh environments. Additionally, the MAX4766CETA+ offers a high continuous current rating, allowing it to handle significant signal currents without degradation of performance.

The MAX4766CETA+ comes in a compact TQFN-8 package, which is not only space-saving but also conducive to improved thermal performance and reduced parasitic capacitance. This small form factor is especially beneficial in designs where board space is at a premium.

Maxim Integrated provides comprehensive technical support for the MAX4766CETA+, including detailed datasheets, application notes, and design resources, making it easier for engineers to incorporate this analog switch into their designs and achieve optimal performance.

In summary, the MAX4766CETA+ analog switch is a highly reliable and efficient solution for designers looking to achieve precise signal routing with minimal signal degradation, all within a small footprint suitable for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8739 $58.1085
37+ $3.1786 $117.6082
57+ $3.0792 $175.5144
78+ $2.9799 $232.4322
101+ $2.8806 $290.9406
135+ $2.5826 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess