EN
  • EN
  • DE

CD54HC299F3A

Part No CD54HC299F3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description HIGH SPEED CMOS LOGIC 8-BIT UNIV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577264-CD54HC299F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC299F3A CAD Model

Description

The CD54HC299F3A is a high-performance, integrated circuit designed by Texas Instruments, renowned for its precision and reliability in the semiconductor industry. This particular product is a part of the HC family, which signifies its high-speed CMOS logic. It is specifically an 8-bit universal shift/storage register with 3-state outputs, making it highly versatile for a range of applications in digital systems.

Key Features

  • Logic Type: 8-Bit Shift Register - The CD54HC299F3A is capable of shifting data in both parallel and serial formats, offering flexibility in data manipulation.
  • High-Speed CMOS Technology: This technology ensures low power consumption while maintaining high switching speeds, a hallmark of the HC series.
  • 3-State Outputs: The register features 3-state outputs which allow for connection to a bus without interfering with other components.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range from 2V to 6V, accommodating various power supply requirements.
  • Functionality: It includes features such as parallel input/output, serial input/output, and synchronous or asynchronous mode selection.

Applications

The CD54HC299F3A is suitable for a wide array of electronic applications, including:

  • Microprocessor buses
  • Data storage and transfer
  • Communication systems
  • Instrumentation
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The CD54HC299F3A undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product for their critical electronic systems.

Environmental and Regulatory Compliance

The CD54HC299F3A adheres to environmental standards, ensuring that it complies with global regulations concerning hazardous substances. Texas Instruments is dedicated to producing environmentally responsible components.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess