Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.2
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz, 5GHz
Data Rate 54Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces SDIO, UART
Supply Voltage (V) 2.9V ~ 4.8V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 243mA ~ 510mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-SMD Module
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811531-WL1837MODGIMOCR
Ultra Librarian 3D Model Ultra Librarian WL1837MODGIMOCR CAD Model

Description

The WL1837MODGIMOCR is a highly integrated Wi-Fi (802.11 a/b/g/n) and Bluetooth (BT/BLE) module designed by Texas Instruments to offer a comprehensive wireless connectivity solution for a wide range of applications. The module is part of the WiLink 8 family, which is renowned for its high performance, power efficiency, and ease of integration.

Key Features

  • Wi-Fi and Bluetooth Integration: This module provides dual-band Wi-Fi and Bluetooth 4.1 with support for both Classic Bluetooth and Bluetooth Low Energy (BLE), delivering robust connectivity options for various wireless applications.
  • Advanced Security: With features such as WPA/WPA2 personal and enterprise security, the WL1837MODGIMOCR ensures secure wireless communications.
  • SmartConfig Technology: Texas Instruments' SmartConfig technology enables easy Wi-Fi network configuration through a smartphone or tablet, simplifying the user experience.
  • MIMO Technology: The module supports 2x2 Multiple-Input and Multiple-Output (MIMO) technology, enhancing throughput and range for Wi-Fi connections.
  • Low Power Consumption: Designed for power-sensitive applications, the WL1837MODGIMOCR provides excellent power management capabilities for extended battery life.

Applications

The WL1837MODGIMOCR is ideal for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Home and industrial automation
  • Wireless audio streaming (A2DP)
  • Health and fitness wearables
  • Smart energy management

Technical Specifications

Parameter Value Wi-Fi Standards 802.11 a/b/g/n Bluetooth Version 4.1 (BR/EDR/BLE) Frequency Band 2.4 GHz and 5 GHz Interface SDIO, UART, PCM/I2S Operating Temperature Range -40°C to 85°C

Conclusion

The WL1837MODGIMOCR from Texas Instruments is a versatile and efficient wireless module that provides a seamless connectivity experience. Its integration of Wi-Fi and Bluetooth technologies, along with its robust security features and low power consumption, make it an excellent choice for developers and manufacturers looking to enhance their products with reliable wireless communication capabilities.

You May Also Be Interested in

STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.5220
ECAD model for SPBTLE-1S
STMicroelectronics
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $19.2046
ECAD model for SPBTLE-RF
U-blox
RX TXRX MODULE CELL/NAV CAST SMD / Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-G340-00S
Panasonic
RF TXRX MOD BLUETOOTH CHIP ANT
Need more? Email Us
ECAD model for ENW-89847A1KF
STMicroelectronics
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for SPBT2532C2.AT
U-blox
RX TXRX MOD BT 5.0 TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $16.3741
ECAD model for BMD-340-A-R
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $17.7737
ECAD model for RN4871-I/RM130
Silicon Labs
ZGM230S Z-WAVE SIP, SECURE VAULT / General ISM < 1GHz Z-Wave® Transceiver Module 868MHz, 915MHz Antenna Not Included Surface Mount
Lowest to $219.6970
ECAD model for ZGM230SA27HGN2R
U-blox
NARROWBAND IOT MODULE CAT NB1 BA / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-01

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5455 $64.6365
5+ $20.1819 $100.9095
8+ $19.5000 $156.0000
12+ $18.1364 $217.6368
15+ $17.4546 $261.8190
18+ $16.7728 $301.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,710 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention