EN
  • EN
  • DE

CD54HC138F

Part No CD54HC138F
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HC138 HIGH SPEED CMOS LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577236-CD54HC138F
Ultra Librarian 3D Model Ultra Librarian CD54HC138F CAD Model

Description

Overview of Texas Instruments CD54HC138F

The Texas Instruments CD54HC138F is a high-performance, CMOS logic-level, 3-to-8 line decoder/demultiplexer integrated circuit. This device is part of the HC (High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide range of voltage levels. The CD54HC138F is designed to accept three binary weighted inputs (A0, A1, and A2) and, when enabled, provide eight mutually exclusive outputs (Y0 to Y7).

Key Features

  • Logic Family: The CD54HC138F belongs to the high-speed CMOS family, offering low power consumption and a broad voltage operating range.
  • Decoding Capability: It can decode a 3-bit input into one of eight active-low outputs, ensuring precise selection for multiple applications.
  • Multiple Enable Inputs: The device includes two active-low (E1, E2) and one active-high (E3) enable inputs, allowing for flexible control and the ability to disable the device as needed.
  • High Noise Immunity: Characteristic of CMOS technology, the CD54HC138F offers a significant level of immunity to electrical noise, making it suitable for harsh environments.
  • Wide Operating Temperature Range: This IC is operational over a wide temperature range, making it adaptable for industrial and automotive applications.

Applications

The CD54HC138F is versatile and can be used in various applications such as:

  • Address decoding in memory selection circuits
  • Data routing and multiplexing
  • Control signal generation for multiple peripheral devices
  • Function generators and logic design implementations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HC138F is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This IC is a suitable choice for designers who require a dependable decoding/multiplexing solution for their digital systems.

The CD54HC138F is available in a variety of packages, including the space-saving surface-mount format, which is ideal for compact PCB layouts. With its combination of high-speed operation, low power consumption, and robust noise immunity, the CD54HC138F from Texas Instruments stands out as a superior choice for advanced digital logic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3623 $50.8984
20+ $5.2204 $104.4080
30+ $5.0573 $151.7190
41+ $4.8941 $200.6581
53+ $4.7310 $250.7430
71+ $4.2416 $301.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess