EN
  • EN
  • DE

MC74ACT139MELG

Part No MC74ACT139MELG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin SO EIAJ T/R / IC DCODER/DMUX DUAL 1:4 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787954-MC74ACT139MELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT139
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74ACT139MELG CAD Model

Description

ON Semiconductor MC74ACT139MELG Dual 1-of-4 Decoder/Demultiplexer

The MC74ACT139MELG from ON Semiconductor is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit, designed to address the demands of high-speed digital systems. This versatile component is fabricated with silicon gate CMOS technology, ensuring minimal power consumption while delivering fast switching speeds compatible with AC specifications.

Featuring two individual 1-of-4 decoders, each with their own address inputs and an enable input, the MC74ACT139MELG can operate as two separate decoders or can be combined for a variety of uses in complex digital systems. When the enable input is held high, the decoder is inactive and all outputs remain off, providing a low-power standby state. Upon activation with a low enable input, the device selects one of the four outputs corresponding to the binary value on the address inputs, driving it low and leaving the others high.

The MC74ACT139MELG is characterized for operation from -55°C to +125°C, making it suitable for a wide range of applications, from consumer electronics to industrial automation systems. Its robust design ensures reliability and performance even under harsh conditions.

Available in a compact 16-pin SOIC package, the device is optimized for space-constrained applications while ensuring ease of integration into a variety of circuit designs. Its pinout is designed for optimal signal routing, minimizing the risk of cross-talk and ensuring stable operation throughout its range.

Key features of the MC74ACT139MELG include:

  • High-speed operation: TYP at 5V
  • Low power consumption: I_CC reduced by 50%
  • Compatible with MC54/74AC139
  • Multiple package options
  • Demultiplexing capability
  • Industrial temperature range: -55°C to +125°C

Overall, the MC74ACT139MELG is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functionality in their digital systems. Its combination of high-speed operation, minimal power requirements, and robust environmental tolerance makes it a preferred choice for a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess