EN
  • EN
  • DE

CD54HC125F3A

Part No CD54HC125F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HC125 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC125
Standard Package 19 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577233-CD54HC125F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC125F3A CAD Model

Description

The CD54HC125F3A is a high-speed Quad Bus Buffer manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the high-speed CMOS logic family and is designed to provide the functionality of non-inverting buffers with 3-state outputs. The device is tailored for high-performance memory-decoding or data-routing applications, where it can be used to isolate capacitance and drive bus lines without signal distortion.

The CD54HC125F3A features four independent buffers, each with a separate output-enable (OE) input. When the OE input is low, the buffer is in the active state, and the input signal is passed through to the output. Conversely, when OE is high, the output is in the high-impedance state, effectively isolating the buffer from the bus. This high-impedance state is crucial in preventing bus contention and allows for multiple devices to share the same bus lines without interference.

Fabricated with advanced silicon-gate CMOS technology, the CD54HC125F3A ensures low power consumption, yet provides a broad power supply voltage range of 2V to 6V, and compatibility with TTL logic levels. This makes it suitable for interfacing with both CMOS and TTL logic circuits. Additionally, the device boasts a balanced propagation delay and transition times, which contributes to its reliable high-speed operation.

Texas Instruments has designed the CD54HC125F3A with a focus on robustness and performance. The device is capable of driving up to 15 LSTTL loads, which is a testament to its impressive output drive capability. Furthermore, the CD54HC125F3A is available in a variety of packages, including the military-grade 14-lead ceramic flat package, ensuring that it meets the stringent requirements of a wide range of industrial and military applications.

In summary, the CD54HC125F3A from Texas Instruments is a versatile and reliable component for any designer looking to implement high-speed logic buffering with 3-state output capability. Its compatibility with multiple logic families, low power consumption, and strong drive performance make it an excellent choice for complex digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9772 $65.9544
4+ $27.0582 $108.2328
6+ $26.2126 $157.2756
8+ $25.3671 $202.9368
11+ $24.5215 $269.7365
14+ $21.9848 $307.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess