EN
  • EN
  • DE

TC850ILW713

Part No TC850ILW713
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT DUAL SLOPE 44PLCC / 15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Number of Bits 15
Sampling Rate (Per Second) 40
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Dual Slope
Reference Type External
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Temperature Range - Operating -25°C ~ 85°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Base Product Number TC850
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1345242-TC850ILW713
Ultra Librarian 3D Model Ultra Librarian TC850ILW713 CAD Model

Description

Microchip Technology TC850ILW713 Overview

The TC850ILW713 is a high-performance, 16-bit analog-to-digital converter (ADC) from Microchip Technology, designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC is an ideal solution for advanced industrial, automotive, and communication systems that require reliable and high-speed data conversion.

Key Features

  • High Resolution: The TC850ILW713 offers 16-bit resolution, providing high precision in measurement applications.
  • Fast Conversion Rate: With a rapid conversion time, this ADC is suitable for real-time data acquisition, ensuring timely and efficient processing of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the TC850ILW713 helps to minimize power usage, making it suitable for battery-operated devices.
  • Dual Voltage Operation: This ADC operates at dual voltage levels, providing flexibility in interfacing with both analog and digital power supplies.
  • Integrated Features: It includes a sample-and-hold amplifier and an internal reference voltage generator, simplifying system design and reducing external component requirements.
  • Robust Interface: The device comes with a parallel interface for easy connection to microcontrollers and digital signal processors.

Applications

The TC850ILW713 is versatile and can be used in numerous applications due to its high resolution and fast sampling rate. Some common applications include:

  • High-precision instrumentation
  • Data acquisition systems
  • Automotive sensors and diagnostics
  • Medical equipment
  • Industrial control systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The TC850ILW713 is built to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability. Additionally, Microchip provides comprehensive technical support and documentation, making integration and deployment of the TC850ILW713 straightforward for engineers and developers.

With its combination of high-speed performance, precision, and low power consumption, the TC850ILW713 from Microchip Technology stands out as a superior choice for any application requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess