The CD54HC10F3A from Texas Instruments is a high-performance, silicon-gate CMOS logic triple 3-input NAND gate integrated circuit. This IC is designed to deliver the convenience of the high-speed CMOS technology coupled with the density and low power consumption that is ideal for demanding electronic applications.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Supply Voltage Range: 2V to 6V, accommodating a wide spectrum of power requirements suitable for battery-operated devices and various other electronic systems.
- High Noise Immunity: Characteristic of true CMOS devices, providing reliable operation in noisy environments.
- Low Power Consumption: A significant feature for power-sensitive applications, ensuring minimal battery drain in portable devices.
- High-Speed Operation: Fast response times make it suitable for high-speed systems, providing quick signal processing capabilities.
- Operating Temperature Range: -55°C to 125°C, offering robust performance in extreme environmental conditions.
- Package Type: Available in a variety of packages, including the durable and heat-dissipating ceramic DIP (CDIP).
Applications
The CD54HC10F3A is versatile and can be used in a broad range of applications, such as:
- Logic circuitry and signal processing
- Computing devices
- Telecommunications systems
- Instrumentation and measurement equipment
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD54HC10F3A is no exception. Each IC is meticulously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust the CD54HC10F3A for consistent performance and longevity in their electronic projects.
For detailed specifications, technical documents, and support, visit the Texas Instruments official website or contact their customer support team. The CD54HC10F3A is not just a component; it's a reliable foundation for your innovative electronic designs.