Product Overview: CD54ACT623F3A by Texas Instruments
The CD54ACT623F3A is a high-performance CMOS Octal Bus Transceiver manufactured by Texas Instruments, designed to facilitate bidirectional communication between data buses. The device is an integral component for applications that require efficient data transfer between two buses with minimal propagation delay and power consumption.
Key Features
- Logic Type: Octal Bus Transceiver
- Logic Family: ACT
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels.
- Drive Capability: Capable of driving 15 LSTTL loads.
- Speed: Fast propagation delay times ensure high-speed operation for time-critical applications.
- Direction Control: Direction of data flow is determined by the DIR input, allowing for flexible control of bus communication.
- Output Enable (OE) Feature: The OE input can disable the device's outputs to effectively isolate the buses.
- Tri-State Outputs: This feature allows for high-impedance states on the outputs, which is crucial for bus-oriented systems.
- Package: Available in various package options to suit different design requirements.
Applications
The CD54ACT623F3A is suitable for a wide range of applications, including:
- Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
- Data communication systems where bidirectional data flow is necessary.
- Memory switching circuits, where data must be transferred between different memory segments.
- Peripheral drivers where isolation from the main data bus is required during inactive states.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD54ACT623F3A is no exception, as it is built to meet or exceed industry standards. It undergoes rigorous testing to ensure it performs under a wide range of conditions, making it a reliable choice for mission-critical systems.
Conclusion
The CD54ACT623F3A from Texas Instruments is a versatile, high-performance octal bus transceiver that offers the features and reliability required by advanced digital systems. Its bidirectional communication capability and tri-state outputs make it an excellent choice for facilitating data transfer in complex electronic systems.