EN
  • EN
  • DE
  • IT

CD4556BM96

Part No CD4556BM96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371236-CD4556BM96
Ultra Librarian 3D Model Ultra Librarian CD4556BM96 CAD Model

Description

Product Overview: Texas Instruments CD4556BM96

The Texas Instruments CD4556BM96 is a high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer integrated circuit. This versatile component is designed to provide efficient solutions for a wide range of digital applications. The CD4556BM96 is well-suited for implementation in memory decoding or data routing systems, where it excels in its ability to decode two binary-coded inputs into one of four mutually exclusive outputs.

Featuring a dual 2-to-4 line decoding functionality, this IC allows for the selection of one-of-four output lines for each decoder, which is determined by the inputs A and B. The device includes two enable inputs (E1 and E2) that, when active, enable the decoders. If either of the enable inputs is inactive, all corresponding outputs of the decoder remain in the high-impedance state, thus ensuring minimal power consumption and reducing interference with other components in the system.

The CD4556BM96 operates over a broad voltage range from 3V to 18V, making it adaptable to both standard TTL levels and CMOS logic, and allowing it to be used in a variety of digital environments. Its high noise immunity and low power consumption are characteristics of the CMOS technology used in its design.

Offered in an industry-standard 96-pin package, the CD4556BM96 is easy to integrate into existing designs, and its small form factor is beneficial for compact electronic assemblies. The device is also characterized by its robustness, with latch-up performance that exceeds 100mA per JESD 78, Class II, and ESD protection that ensures reliability even in the most demanding applications.

Whether used in personal electronics, communication systems, data processing, or computer applications, the Texas Instruments CD4556BM96 stands out as a reliable and versatile solution for digital decoding needs. Its combination of high functionality, ease of use, and proven performance make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1963 $53.8335
105+ $0.9816 $103.0680
160+ $0.9509 $152.1440
220+ $0.9203 $202.4660
285+ $0.8896 $253.5360
380+ $0.7976 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess