EN
  • EN
  • DE

CD4541BM96

Part No CD4541BM96
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable Timer Single 14-Pin SOIC T/R / IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Programmable Timer
Count 65536
Frequency 100kHz
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 012884-CD4541BM96
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CD4541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CD4541BM96 CAD Model

Description

CD4541BM96 - Programmable Timer IC

The CD4541BM96 is engineered to meet the demanding requirements of timing and counting in modern electronics. Its robust design and flexibility make it suitable for applications that require stable and reliable timing functions.

  • Smart home devices
  • Communication systems
  • Lighting control
  • Instrumentation controls

Features and Benefits:

  • Wide operating voltage range for versatile applications
  • Sturdy low-power design ensures minimal impact on battery life
  • High oscillator frequency up to 100 kHz for fast operation needs
  • Incorporates a programmable counter for increased timing function control

Utilizing this timer IC allows for the implementation of efficient and precise timing operations, enhancing the overall performance of electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3383 $50.7450
365+ $0.2776 $101.3240
560+ $0.2689 $150.5840
770+ $0.2602 $200.3540
995+ $0.2516 $250.3420
1,335+ $0.2255 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess