The CD4541 is a versatile CMOS Programmable Timer manufactured by Texas Instruments, designed to offer a broad range of timing configurations and options. This highly stable device generates accurate time delays or oscillation, tailored to the needs of various applications.
Key Features
- Adjustable Timing: The CD4541 comes with an external resistor (R) and capacitor (C) which provide an extensive range of adjustable timing for various applications.
- High Voltage Types (20V Rating): This timer can handle up to 20V, making it suitable for a variety of circuits that operate on higher voltages.
- Low Symmetrical Output Resistance: The output resistance is symmetrical, which ensures consistent performance across different loads.
- High Noise Immunity: A noise immunity of 0.45 VDD (typical) allows the CD4541 to operate reliably in electrically noisy environments.
- Low Power TTL Compatibility: The CD4541 is compatible with low-power TTL circuits, allowing for easy integration into digital systems.
Applications
The CD4541 is ideal for use in timing circuits, delay timers, and oscillators that are found in a wide range of products, including:
- Consumer electronics
- Industrial timers
- Frequency dividers
- Time-delay applications
Technical Specifications
With a supply voltage range of 3V to 18V, the CD4541 can be used in various circuits without the need for voltage regulation. It operates within a temperature range of -55°C to +125°C, ensuring reliability under extreme conditions. The timer also features a programmable output pulse width and a programmable duty cycle to provide maximum flexibility.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The CD4541 is no exception, and it is manufactured to the highest standards to ensure consistent performance and durability.