EN
  • EN
  • DE

CD4522BPW

Part No CD4522BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRG BCD DIV-BY-N CNTR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Divide-by-N Element Bit Positive, Negative 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CD4522BPW, CD4522BPW-ND, CD4522BPWG4, CD4522BPWG4-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866124-CD4522BPW
Ultra Librarian 3D Model Ultra Librarian CD4522BPW CAD Model

Description

The CD4522BPW is a versatile and robust programmable divide-by-N counter from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide reliable and precise counting solutions for a wide range of electronic applications.

Key Features

  • Programmable Division Factor: The CD4522BPW allows users to set a custom division factor, making it suitable for various applications where frequency division is required.
  • High-Voltage Type (20V Rating): With a 20V rating, this counter can handle higher voltage levels, providing greater flexibility in different circuit designs.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 3V to 18V, accommodating both standard and non-standard power supplies.
  • Medium Speed Operation: It is capable of medium-speed operation, ensuring that it can keep up with a variety of counting tasks without sacrificing performance.
  • Static Operation: The counter maintains stability without requiring a continuous clock, making it ideal for low-power applications.
  • Buffered Inputs and Outputs: Inputs and outputs are buffered to ensure signal integrity and reduce the risk of noise interference in the counting process.

Applications

The CD4522BPW is suitable for a wide array of applications, such as:

  • Frequency dividers and counters
  • Time-delay circuits
  • Digital timers
  • Alarm systems
  • Sequential control systems
  • And many other electronic systems requiring counting or timing operations

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CD4522BPW is no exception. It is manufactured using industry-standard processes and is subjected to rigorous testing to ensure its performance and reliability. With Texas Instruments' reputation for excellence, you can trust the CD4522BPW to be a dependable component of your electronic designs.

Please note that this is a general description of the CD4522BPW Programmable Divide-by-N Counter. For detailed specifications and application notes, refer to the official Texas Instruments datasheet and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess