EN
  • EN
  • DE

CD4510BPWG4

Part No CD4510BPWG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRESET BCD UP/DN CONV 16TSSOP / Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Obsolete
Logic Type BCD Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,980
Win Source Part Number 1205737-CD4510BPWG4
Ultra Librarian 3D Model Ultra Librarian CD4510BPWG4 CAD Model

Description

The CD4510BPWG4 is a high-performance, CMOS Presettable Up/Down Counter manufactured by Texas Instruments. This integrated circuit is designed to find applications in a wide array of electronic systems where counting functionality is required. Its versatility, combined with the reliability of Texas Instruments' technology, makes it a go-to choice for engineers and designers.

Key Features

  • Binary Counter: This device is a binary counter which can count up or down depending on the mode selected.
  • Presettable: The counter can be preset to any desired value, allowing for flexibility in various applications.
  • CMOS Technology: Utilizes CMOS technology, ensuring low power consumption and high noise immunity.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, accommodating different system power levels.
  • High-Speed Operation: The CD4510BPWG4 is capable of high-speed operation, making it suitable for high-frequency counting tasks.
  • Synchronous Counting: Offers synchronous counting, which allows for precise control and predictability of counting sequences.

Applications

The CD4510BPWG4 is ideal for use in a variety of counting applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Scoreboards and display systems
  • Industrial control systems

Product Specifications

Parameter Value
Counting Type Up/Down
Operating Voltage 3V to 18V
Package / Case TSSOP
Mounting Type Surface Mount

The CD4510BPWG4's combination of features makes it a robust and adaptable component for any counting application. With Texas Instruments' reputation for quality and durability, this counter is sure to be a reliable part of any electronic system.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess