Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Obsolete
Logic Type BCD Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,980
Win Source Part Number 1051553-CD4510BPWE4
Ultra Librarian 3D Model Ultra Librarian CD4510BPWE4 CAD Model

Description

The CD4510BPWE4 is a CMOS Presettable Up/Down Counter manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is part of the 4000 series logic family, known for its robustness and versatility in a wide range of electronic applications. The CD4510BPWE4 is designed to count up or down in binary sequence depending upon the state of the control inputs.

Key Features:

  • Counting Sequence: The device can perform both up and down counting, which provides flexibility in control and calculation operations.
  • Presettable Counter: It includes the ability to preset the counter to a desired value, allowing for quick initialization or adjustment during operation.
  • Binary Counter: The counter operates on a binary sequence, which is essential for digital systems and aligns with the binary nature of most electronic devices.
  • Multiple Count Enable Inputs: These inputs provide control over the counting process and can be used to implement complex counting configurations.
  • Standardized Design: As part of the 4000 series, the CD4510BPWE4 ensures compatibility with a wide range of other CMOS devices.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply levels and ensuring adaptability in different circuit designs.
  • Buffered Inputs and Outputs: Input and output buffering provide improved input and output drive capabilities and protect the internal circuitry of the device.

Applications:

The CD4510BPWE4 is suitable for applications that require counting or timing functionality, such as:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequential control circuits
  • General-purpose counters in computing devices

With its combination of up/down counting capability, presettable feature, and compatibility with other CMOS logic components, the CD4510BPWE4 from Texas Instruments is an excellent choice for designers looking for a reliable and flexible counter solution.

You May Also Be Interested in

NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention