EN
  • EN
  • DE

CD4098BF

Part No CD4098BF
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description CMOS DUAL MONOSTABLE MULTIVIBRAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 100 ns
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577107-CD4098BF
Ultra Librarian 3D Model Ultra Librarian CD4098BF CAD Model

Description

The CD4098BF is a high-quality, integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision-engineered device is an essential component in a wide range of electronic applications due to its reliability and versatility.

Key Features

  • Monostable Multivibrator: The CD4098BF is designed as a dual, precision monostable multivibrator. It is capable of producing two completely independent monostable multivibrators (one-shots) in a single package.
  • Wide Voltage Range: This component operates over a wide voltage range, from 3V to 15V, making it suitable for various applications, from low-voltage portable devices to industrial equipment.
  • Direct Reset: Each multivibrator features a direct reset input which can be used to terminate the output pulse at any time, providing additional control and flexibility in circuit design.
  • High Output Current: The CD4098BF is capable of sourcing or sinking currents of up to 200mA, enabling direct driving of output devices such as relays or LEDs without the need for additional amplification.
  • Temperature Stability: The temperature stability of the timing period is excellent, ensuring consistent performance over a wide range of environmental conditions.

Applications

The CD4098BF is used in a variety of applications including:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time-delay applications
  • Waveform shaping

Quality and Support

As with all Texas Instruments products, the CD4098BF is manufactured to the highest quality standards, ensuring long-term reliability and performance. Technical support and comprehensive documentation are available to assist with integration, design, and troubleshooting, making it a trusted choice for both professional and hobbyist electronics enthusiasts.

For detailed specifications, application notes, and further information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7894 $85.5788
3+ $35.1092 $105.3276
5+ $34.0121 $170.0605
7+ $32.9149 $230.4043
8+ $31.8178 $254.5424
11+ $28.5263 $313.7893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,462 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess