EN
  • EN
  • DE

CD4093BM96G4

Part No CD4093BM96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Discontinued
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 0.9V ~ 4V
Input Logic Level - High 3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL 130ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number CD4093
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577091-CD4093BM96G4
Ultra Librarian 3D Model Ultra Librarian CD4093BM96G4 CAD Model

Description

The CD4093BM96G4 is a highly versatile and reliable integrated circuit manufactured by Texas Instruments. This particular device belongs to the 4000 series of CMOS logic ICs and features quad 2-input NAND Schmitt triggers. It is designed to operate with a supply voltage ranging from 3V to 15V, making it suitable for a wide array of applications in both digital and analog circuits.

Key Features

  • Logic Type: NAND Gate Schmitt Trigger
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Supply Voltage Range: 3V to 15V
  • Output Current: -8.8 mA, 10 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to +125°C

Applications

The CD4093BM96G4 is suitable for various applications, including:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Monostable multivibrators
  • ASTABLE multivibrators
  • Logic circuits
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4093BM96G4 is no exception. This device is built to meet or exceed the stringent requirements of the automotive, industrial, and consumer markets. Its wide temperature range ensures reliable operation in extreme conditions, and its CMOS technology offers low power consumption, which is essential for battery-powered devices.

Environmental Compliance

The CD4093BM96G4 is RoHS compliant and is free from lead, ensuring it meets the environmental standards set for electronic components. Texas Instruments is dedicated to sustainable manufacturing practices, and this product reflects their ongoing efforts to minimize the environmental impact of their products.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,850 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess