EN
  • EN
  • DE

CD4089BPWRG4

Part No CD4089BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description CMOS Binary Rate Multiplier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159774-CD4089BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4089BPWRG4 CAD Model

Description

The CD4089BPWRG4 from Texas Instruments is a versatile, high-performance integrated circuit designed to meet a wide range of digital applications. This device is a Binary Rate Multiplier, which is essentially used to divide a frequency or rate by a factor that can be programmed by the user. The CD4089BPWRG4 is part of the 4000 series CMOS logic family, known for their low power consumption and high noise immunity.

The chip comes in a TSSOP (Thin Shrink Small Outline Package) form, which is ideal for space-constrained applications. The device operates over a broad voltage range from 3V to 18V, providing flexibility for use in systems with different power levels. This makes it suitable for battery-powered devices, automotive electronics, and other portable gadgets where power efficiency is crucial.

The CD4089BPWRG4 is capable of handling both synchronous and asynchronous inputs, giving it the versatility to be used in a multitude of digital circuits. The binary rate multiplication function is achieved through a programmable 4-bit binary input, which allows for a division factor from 1 to 16. This feature is particularly useful in applications requiring precise timing adjustments or frequency scaling, such as in clock generation circuits, digital timers, and frequency modulators.

Additionally, the device features a fully buffered output stage which ensures a high drive capability and minimizes the output transition times. This results in stable and reliable operation, even in the presence of load variations or noisy environments.

Texas Instruments is known for their commitment to quality and reliability, and the CD4089BPWRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Its robust construction ensures long-term reliability, even under harsh operating conditions.

In conclusion, the CD4089BPWRG4 from Texas Instruments is a highly versatile component that combines low power consumption with high functionality and reliability, making it a top choice for designers looking to implement frequency division or multiplication in their digital systems.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess