The CD4082BPW is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular model is a dual 4-input AND gate, which is an essential component in digital electronics for performing logical conjunction operations.
Key Features
- Logic Type: Dual 4-Input AND Gate
- Supply Voltage Range: 3 V to 18 V
- Operating Temperature: -55°C to 125°C
- Package: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 14 pins for versatile applications
- Logic Family: CD4000
- Mounting Type: Surface Mount
The CD4082BPW is designed to function over a broad voltage range from 3 V to 18 V, making it suitable for battery-operated and low-power systems as well as for interfacing with standard logic levels. Its wide operating temperature range ensures stability and functionality under extreme conditions, which is vital for industrial and automotive applications.
Applications
With its robust design and versatile logic functions, the CD4082BPW is suitable for a variety of applications, including:
- Logic gates and digital circuits
- Control systems
- Signal processing
- Function generation
- Complex logic networks
- Automotive electronics
- Industrial automation
Quality and Support
Texas Instruments is committed to providing high-quality products and support. The CD4082BPW comes with Texas Instruments' standard warranty and has comprehensive technical support available through their website, including datasheets, reference designs, and application notes to assist in the integration of this component into your design.
In conclusion, the CD4082BPW from Texas Instruments is a reliable and flexible solution for implementing dual 4-input AND logic in a wide array of electronic systems. Its compatibility with various voltage levels and temperature resilience makes it an excellent choice for designers seeking a high-performance logic gate solution.