EN
  • EN
  • DE
  • IT

CD4066BQDRQ1

Part No CD4066BQDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC QUAD BILATERAL SWITCH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 4000B
Package Tape & Reel
Product Status Active
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 40MHz
Channel Capacitance (CS(off), CD(off)) 8pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4066
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577025-CD4066BQDRQ1
Ultra Librarian 3D Model Ultra Librarian CD4066BQDRQ1 CAD Model

Description

Product Overview: Texas Instruments CD4066BQDRQ1

The Texas Instruments CD4066BQDRQ1 is a high-quality quad bilateral switch integrated circuit, designed specifically for automotive and industrial applications. This versatile component is part of TI's renowned CD4000 series, known for its robust and reliable performance in a wide range of electronic systems.

Key Features

  • Quad Bilateral Switch: The CD4066BQDRQ1 contains four independent switches capable of controlling signals from analog to digital, providing designers with a flexible solution for routing and controlling signals within their circuits.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, ensuring compatibility with a variety of power supply levels and allowing for integration into both low and high-voltage systems.
  • Low ON Resistance: The device features low ON resistance, which translates to minimal signal attenuation when the switch is closed, thus preserving signal integrity across connections.
  • High-Speed Switching: Fast switching times make the CD4066BQDRQ1 suitable for high-frequency applications, ensuring that signals can be routed quickly and efficiently without significant delay.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

Due to its robust design and flexible nature, the CD4066BQDRQ1 is ideal for a variety of applications, including:

  • Signal gating
  • Modulation/demodulation
  • Analog-to-digital conversion systems
  • Communication systems
  • Automotive networks

Package and Quality

The CD4066BQDRQ1 comes in a compact SOIC-14 package, which is suitable for space-constrained applications while still being easy to handle in manufacturing processes. The device also complies with the RoHS directive, making it an environmentally friendly choice for electronics design.

In summary, the Texas Instruments CD4066BQDRQ1 is a highly versatile and reliable choice for designers looking for a quad bilateral switch IC that can meet the demanding requirements of automotive and industrial applications. With its wide voltage range, low ON resistance, high-speed switching, and automotive qualification, the CD4066BQDRQ1 stands out as a top-tier component in its class.

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6042 $57.3990
230+ $0.4958 $114.0340
350+ $0.4804 $168.1400
485+ $0.4648 $225.4280
625+ $0.4493 $280.8125
835+ $0.4029 $336.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess