EN
  • EN
  • DE

CD4066BPW

Part No CD4066BPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC QUAD BILATERAL SWITCH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 40MHz
Channel Capacitance (CS(off), CD(off)) 8pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CD4066
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577024-CD4066BPW
Ultra Librarian 3D Model Ultra Librarian CD4066BPW CAD Model

Description

Product Overview: Texas Instruments CD4066BPW

The Texas Instruments CD4066BPW is a high-performance CMOS Quad Bilateral Switch integrated circuit, designed to handle both analog and digital signals. This versatile chip is encapsulated in a 14-Pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring reliable connectivity in a wide array of electronic applications.

Key Features

  • Versatility: The CD4066BPW is capable of handling analog signals up to 20V peak-to-peak in amplitude, making it suitable for a diverse range of applications.
  • Low ON Resistance: Characterized by low ON resistance, typically around 80 ohms at 10V and 25°C, the switches offer minimal signal distortion.
  • Matched Switch Characteristics: Ensures that signal delay and frequency response are consistent across all four switches.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range from -55°C to 125°C, ensuring reliability in various environmental conditions.
  • Low Power Consumption: The CD4066BPW benefits from CMOS technology, which ensures low power consumption.

Applications

The CD4066BPW is commonly used in a variety of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication circuits

Technical Specifications

  • Supply Voltage Range: 3V to 18V
  • Logic Level Compatibility: The switch can be driven by TTL, CMOS, and PMOS logic levels.
  • Package: 14-Pin TSSOP
  • RoHS Compliant: Yes

The CD4066BPW from Texas Instruments is a reliable choice for designers looking for a quad bilateral switch that can seamlessly integrate into both analog and digital systems. Its robust design and compatibility with various signal types make it an essential component for a wide range of electronic circuits.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4343 $52.1160
250+ $0.4069 $101.7250
385+ $0.3931 $151.3435
550+ $0.3656 $201.0800
715+ $0.3519 $251.6085
890+ $0.3381 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess