EN
  • EN
  • DE

CD4053BPWG4

Part No CD4053BPWG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159697-CD4053BPWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4053BPWG4 CAD Model

Description

Product Overview: CD4053BPWG4 by Texas Instruments

The CD4053BPWG4 is a versatile analog multiplexer/demultiplexer integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This device is part of the CD4000 series, a family of CMOS logic integrated circuits that have been widely used in various applications due to their ease of use, reliability, and low power consumption.

As a multiplexer/demultiplexer, the CD4053BPWG4 consists of three separate digital-controlled analog switches, each capable of handling bidirectional signal flow. This feature makes the device highly flexible for routing analog signals in complex electronic systems. It is suitable for use in signal gating, chopper, modulator, demodulator, and CMOS logic implementation applications.

Key Features:

  • Wide Voltage Range: The device operates with a wide voltage range from 3V to 18V, making it compatible with various power supply levels and ensuring its adaptability to different system requirements.
  • Low Power Consumption: The CD4053BPWG4 is built using CMOS technology, which is known for its low power dissipation. This characteristic is crucial for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: With a built-in high noise immunity, the CD4053BPWG4 is capable of reliable operation even in electrically noisy environments.
  • Versatility: The device can be used as an analog multiplexer/demultiplexer, permitting the connection or disconnection of analog signals from one port to another, which is essential in complex signal routing scenarios.
  • Break-before-make Switching: This feature ensures that no two switches are closed simultaneously, preventing signal cross-talk and short circuits during the transition.

Applications:

The CD4053BPWG4 is suitable for a wide range of applications, including:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Voltage level conversion
  • Communication systems
  • Audio and video switching
  • Function generators

With its robust design and versatile functionality, the CD4053BPWG4 from Texas Instruments is an excellent choice for designers looking for a reliable solution to manage multiple signal paths within their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2170 $50.9950
495+ $0.2033 $100.6335
765+ $0.1964 $150.2460
1,095+ $0.1827 $200.0565
1,425+ $0.1758 $250.5150
1,780+ $0.1689 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,210 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess