EN
  • EN
  • DE

MAX4773EUT+T

Part No MAX4773EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Function Current Limiting
Parts Input Voltage (V) 2V ~ 4.5V
Output Current 500mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX4773
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704200-MAX4773EUT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4773EUT+T CAD Model

Description

Maxim Integrated MAX4773EUT+T Analog Switch

The MAX4773EUT+T from Maxim Integrated is a high-performance, single-pole double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog signals in various electronic applications. This device is housed in a tiny 6-pin SOT23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

With its low on-resistance of just 0.6 ohms (typical) and a wide operating voltage range of 1.8V to 5.5V, the MAX4773EUT+T is designed to handle a variety of signal levels while maintaining signal integrity. This makes it suitable for both low-voltage and standard 5V systems. Additionally, the switch's on-resistance is matched between channels to within 0.05 ohms (typical) and is flat (0.2 ohms max) over the specified signal range, ensuring minimal signal distortion and consistent performance.

The MAX4773EUT+T also features fast switching speeds (turn-on time of 25ns and turn-off time of 20ns), which is beneficial for applications requiring quick signal routing changes. The low charge injection of 10pC (typical) minimizes transient disturbances in the signal path when switching, thus preserving signal fidelity.

For added flexibility, the MAX4773EUT+T incorporates a logic-level control input that allows for easy interfacing with various microcontrollers or logic devices. This input is compatible with TTL and CMOS levels, further enhancing the switch's versatility in different system designs.

Beyond its performance features, the MAX4773EUT+T also includes robust protection capabilities. It is designed with overvoltage protection at the switch inputs, safeguarding the device against signal levels up to +5.5V, even when powered down. This protection is critical in preventing damage to the switch during unexpected voltage spikes or when the device is off.

In summary, the Maxim Integrated MAX4773EUT+T offers a combination of high performance, compact size, and protective features that make it an excellent choice for designers looking to implement a reliable and efficient analog signal routing solution in their applications.

You May Also Be Interested in

Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7358 $52.0938
26+ $3.8858 $101.0308
40+ $3.7643 $150.5720
55+ $3.6429 $200.3595
71+ $3.5215 $250.0265
96+ $3.1572 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess