EN
  • EN
  • DE

CD4050BDW

Part No CD4050BDW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 48mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4050
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576984-CD4050BDW
Ultra Librarian 3D Model Ultra Librarian CD4050BDW CAD Model

Description

Product Overview: Texas Instruments CD4050BDW

The Texas Instruments CD4050BDW is a robust, high-grade hex non-inverting buffer and converter designed to be a versatile component in digital electronics systems. This IC is part of the 4000 series CMOS logic family and is well-suited for interfacing with different logic levels, thanks to its capability to convert from high logic levels to low logic levels and vice versa.

Key Features:

  • Logic Type: Non-Inverting Buffer/Converter
  • Number of Channels: 6 Channels
  • Input Level: CMOS
  • Output Level: CMOS
  • Voltage - Supply: The device operates over a wide voltage range from 3V to 15V, making it suitable for various applications.
  • Operating Temperature: The CD4050BDW is designed to function over an extended temperature range, ensuring reliability in diverse environments.
  • Mounting Type: Surface Mount
  • Package / Case: The device comes in a SOIC-16 package, which is widely used and easy to integrate into circuit designs.

The CD4050BDW is equipped with six independent buffer gates, each capable of driving 15 LSTTL loads. The high sink current for output driving, along with the device's high-to-low level logic conversion capability, makes it a reliable choice for interfacing TTL or NMOS outputs with high-level CMOS inputs.

Additionally, the device's symmetrical output impedance ensures good signal integrity, while its balanced propagation delay times support applications requiring consistent high-speed performance. The CD4050BDW is also characterized for operation from 0°C to 70°C, ensuring stable performance for commercial-grade applications.

Applications:

  • Logic level conversion for digital interfacing
  • Signal buffering in multi-voltage systems
  • Driving heavy loads or peripheral devices
  • Use in telecommunications, computing, and industrial electronics

With its reliable performance and versatility, the Texas Instruments CD4050BDW is a valuable component for engineers and designers looking to create robust digital systems with seamless integration between various logic levels.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6549 $52.3920
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4366 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess