EN
  • EN
  • DE
  • IT

CD4046BF3A

Part No CD4046BF3A
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 2.4MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 18V, 5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576967-CD4046BF3A
Ultra Librarian 3D Model Ultra Librarian CD4046BF3A CAD Model

Description

The CD4046BF3A is a versatile Phase-Locked Loop (PLL) integrated circuit from the renowned electronics manufacturer Texas Instruments. This microelectronic device is designed to provide a stable and reliable solution for synchronization and frequency control applications across a wide range of industries.

Key Features

  • High Voltage Type (20V Rating): The CD4046BF3A is capable of handling up to 20 volts, making it suitable for various high-voltage applications.
  • Low Power Consumption: Designed with power efficiency in mind, this PLL IC ensures minimal power wastage, which is critical for battery-operated and energy-sensitive systems.
  • Versatile Lock Range: It offers an impressive range of frequency lock capabilities, allowing it to adapt to different system requirements with ease.
  • Linear Frequency Modulation Capability: The device can be used for linear frequency modulation, providing additional utility for communications and signal processing.

Applications

The CD4046BF3A is ideal for a variety of applications, including but not limited to:

  • Frequency Synthesis and Management
  • Signal Processing
  • Wireless Communications
  • Automotive Systems
  • Consumer Electronics

Technical Specifications

Parameter Value Supply Voltage Range (V<sub>DD) 3V to 18V Operating Temperature -55°C to 125°C Package Type DIP, SOIC Frequency Range Dependent on external components

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4046BF3A is no exception. It undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. This makes the CD4046BF3A a trusted choice among professionals seeking a robust PLL solution.

For detailed information, datasheets, and support, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6539 $73.6539
2+ $60.4340 $120.8680
3+ $58.5454 $175.6362
4+ $56.6569 $226.6276
6+ $54.7683 $328.6098
7+ $49.1026 $343.7182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess