The CD4030BPWR is a high-performance CMOS Quad Exclusive-OR Gate integrated circuit, designed and manufactured by Texas Instruments. This device is well-suited for a wide range of digital applications, where logic comparison and parity generation are required. The versatility of the CD4030BPWR makes it an essential component for designers focusing on consumer electronics, computing, and industrial automation.
Key Features
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Supply Voltage Range: 3V to 18V, accommodating a wide array of applications from low-voltage portable equipment to high-voltage industrial logic systems.
- Operating Temperature: -55°C to +125°C, ensuring reliability and performance under extreme conditions.
- Logic Family: CD4000
- Logic Package Type: TSSOP-14, offering a compact footprint for space-constrained applications.
- Mounting Type: Surface Mount, facilitating integration into modern PCB designs.
- Propagation Delay Time: 50ns at 10V, providing swift logical operations critical for high-speed digital circuits.
- Number of Pins: 14, for secure connectivity and robust logic gate implementation.
Product Applications
The CD4030BPWR is commonly used in digital systems where signal comparison and processing are necessary. It is ideal for:
- Binary addition systems
- Parity generators and checkers
- Signal error detection circuits
- Encryption and cryptography systems
- Logic circuit design and educational purposes
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD4030BPWR is no exception, and it is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Each device undergoes stringent testing to guarantee performance under specified conditions.
Ordering Information
The product is available in tape and reel packaging, facilitating automated assembly processes. The part number CD4030BPWR is specific to the TSSOP-14 package with the standard Texas Instruments quality assurance.