EN
  • EN
  • DE

TPS2149IDGN

Part No TPS2149IDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3.3V LDO/DUAL SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.9 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 340 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1111374-TPS2149IDGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2149IDGN CAD Model

Description

Product Overview: TPS2149IDGN by Texas Instruments

The TPS2149IDGN is a sophisticated power management integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to provide a comprehensive power distribution system for electronic devices, ensuring efficient and reliable operation. Its compact design, encapsulated in an 8-pin MSOP (Mini Small Outline Package) PowerPAD™, makes it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Current-Limiting Capability: The TPS2149IDGN offers an adjustable current limit feature that protects the device and the system from excessive input currents. This is crucial for preventing damage due to overcurrent conditions.
  • High Efficiency: With its integrated power MOSFETs, this IC ensures high efficiency in power conversion, minimizing energy loss and heat generation.
  • Thermal and Overvoltage Protection: The device includes built-in thermal shutdown and overvoltage protection circuits, which safeguard the system against extreme temperature and voltage conditions.
  • Power Good Output: A 'power good' signal output is provided to indicate when the output voltage is within its nominal operating range, which is essential for system monitoring and control.

Applications

The TPS2149IDGN is versatile and can be used in a variety of applications, including:

  • USB Hubs
  • Portable Electronics
  • Consumer Electronics
  • Peripheral Power Management

Technical Specifications

  • Input Voltage Range: 2.5 V to 6.5 V
  • Output Current: Up to 1.1 A (adjustable)
  • Package Type: 8-pin MSOP PowerPAD™
  • Operating Temperature Range: -40°C to 85°C

The TPS2149IDGN from Texas Instruments represents a robust power management solution, offering features that ensure the safety and efficiency of your electronic systems. With its precise current-limiting capabilities and comprehensive protection features, this IC stands out as a reliable component for any design requiring power distribution and control.

For detailed technical documentation, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4843 $51.9505
85+ $1.2179 $103.5215
130+ $1.1799 $153.3870
180+ $1.1418 $205.5240
230+ $1.1038 $253.8740
305+ $0.9896 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess