Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371240-CD4028BPW
Ultra Librarian 3D Model Ultra Librarian CD4028BPW CAD Model

Description

The Texas Instruments CD4028BPW is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) BCD-to-Decimal or Binary-to-Octal decoder designed to meet the rigorous demands of modern electronic systems. This versatile integrated circuit (IC) is ideal for applications requiring efficient decoding of binary information to drive indicator lights or numerical displays.

Key Features

  • Logic Type: BCD-to-Decimal / Binary-to-Octal Decoder
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of applications from low-voltage portable devices to industrial equipment.
  • Operating Temperature: -55°C to 125°C, ensuring reliability and performance under extreme conditions.
  • Package / Case: TSSOP-16, providing a compact footprint suitable for space-constrained applications.
  • Mounting Type: Surface Mount, facilitating integration into modern printed circuit board (PCB) designs.
  • Propagation Delay Time: Fast signal processing which is vital for high-speed operations.

Applications

The CD4028BPW is engineered for a broad range of applications, including but not limited to:

  • Digital clocks and timers
  • Instrumentation and measurement systems
  • Electronic voting machines
  • Automated teller machines (ATMs)
  • LED numerical display interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD4028BPW is no exception. The device is manufactured using state-of-the-art technology for optimum performance and durability. It is designed to meet strict industry standards, ensuring long-term reliability for critical applications.

Support and Resources

For design engineers and product developers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This support helps streamline the development process, from prototype to production, ensuring a successful integration of the CD4028BPW into your project.

You May Also Be Interested in

Texas Instruments
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SO -55 to 125
Need more? Email Us
ECAD model for CD4514BNSR
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16SOIC
Need more? Email Us
ECAD model for NLV74AC157DR2G
Texas Instruments
IC SWITCH SPDT DUAL 12UQFN / 2 Circuit IC Switch 2:1 18Ohm 12-UQFN (1.7x2)
Lowest to $1.7172
ECAD model for TMUX1072RUTR
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HC138DB,118
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LVC257ADBRG4
IDT, Integrated Device Technology Inc
LOW-VOLTAGE DUAL 1-OF-4 MULTIPLEXER/ DEMULTIPLEXER | IC MUX/DEMUX 1:4 DUAL LV 16-QSOP
Lowest to $2.3060
ECAD model for 74CBTLV3253QG
ON Semiconductor
MULTIPLEXER, LVC/LCX/Z SERIES, 1
Need more? Email Us
ECAD model for NC7SZ157P6X-F40
ON Semiconductor
MULTIPLEXER CMOS 8-IN 16PIN SO E / Data Selector/Multiplexer 4 x 2:1 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC157AFR2
Texas Instruments
MUX 8 LINE IN, COMPLEMENTARY O/P / Multiplexer 1 x 8:1 20-PDIP
Need more? Email Us
ECAD model for SN74HC354N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0956 $54.7800
115+ $0.8989 $103.3735
175+ $0.8708 $152.3900
240+ $0.8428 $202.2720
310+ $0.8147 $252.5570
415+ $0.7304 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 560 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention