EN
  • EN
  • DE

CD4025BNSR

Part No CD4025BNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS NOR Gates
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1159619-CD4025BNSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4025
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4025BNSR CAD Model

Description

Product Overview: CD4025BNSR by Texas Instruments

The CD4025BNSR is a high-performance CMOS NOR Gate integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 4000 series CMOS logic ICs, which are well-known for their robustness and versatility in various applications.

The CD4025BNSR features three independent NOR gates, each with two inputs, providing users with a reliable and flexible solution for constructing a wide range of logic functions. The NOR gate is a fundamental building block in digital electronics, and having three of them in a single package allows for more compact circuit designs.

Key Specifications

  • Logic Type: Triple 3-Input NOR Gate
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C
  • Logic Level - High: Varies with VCC
  • Logic Level - Low: Varies with VCC

The CD4025BNSR operates over a wide voltage range from 3V to 18V, making it suitable for battery-powered devices as well as for industrial applications that require higher voltages. This feature also allows for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels, providing greater compatibility with a variety of digital systems.

With its extended operating temperature range from -55°C to 125°C, the CD4025BNSR is engineered to perform reliably in harsh environments, which is critical for automotive, aerospace, and outdoor applications. The device is offered in a compact SOIC-14 package, which is ideal for space-constrained applications while still being easy to handle in PCB design and manufacturing processes.

Whether you're designing logic circuits for consumer electronics, automotive systems, or industrial controls, the CD4025BNSR from Texas Instruments offers a combination of performance, reliability, and versatility that can meet the demands of your project. Its ease of integration and support for a wide range of operating conditions make it a go-to choice for engineers and designers looking for a robust logic solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6656 $53.2480
185+ $0.5461 $101.0285
285+ $0.5291 $150.7935
395+ $0.5120 $202.2400
510+ $0.4949 $252.3990
680+ $0.4437 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess