The CD4025BMT is a high-performance, CMOS Triple 3-Input NOR Gate integrated circuit, manufactured by the renowned Texas Instruments. Designed to operate over a broad voltage range of 3V to 18V while maintaining stability over temperature and voltage variations, this device is suitable for a wide array of digital logic applications.
Key Features:
- Voltage Range: The CD4025BMT operates efficiently across a voltage range from 3V to 18V, making it versatile for use in various systems.
- Logic Type: It consists of three independent 3-input NOR gates, providing reliable Boolean logic operations.
- High Noise Immunity: Characterized by a high degree of noise immunity, the CD4025BMT is robust in noisy environments.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is essential for battery-operated and power-sensitive applications.
- Speed: Despite its low power usage, it provides a satisfactory propagation delay, which is crucial for timing-critical applications.
- Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive applications.
- Package: The CD4025BMT is available in a surface-mount package, which is ideal for compact PCB layouts.
Applications:
The CD4025BMT is commonly used in a variety of digital circuits and systems, including:
- Logic circuitry
- Computing devices
- Signal processing
- Control systems
- Alarm systems
- Instrumentation
With its robust design and flexible operation, the CD4025BMT from Texas Instruments stands as a reliable choice for engineers and designers seeking a high-quality NOR gate IC for their digital logic solutions.