EN
  • EN
  • DE

CD4018BMT

Part No CD4018BMT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DIV-BY-N COUNTR PRESET 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Divide-by-N
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 8.5MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028168-CD4018BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4018BMT CAD Model

Description

The CD4018BMT is a versatile and high-performance CMOS Presettable Divide-by-N Counter designed and manufactured by Texas Instruments. This device is a part of the 4000 series CMOS range, known for their low power consumption and high noise immunity. The CD4018BMT offers a variety of features that make it suitable for a wide range of applications, including frequency division, counters, and special control applications.

Key Features

  • Flexible Design: The CD4018BMT can be used in either a divide-by-N counter or as a binary counter, providing design flexibility for the user.
  • High Voltage Operation: It operates within a voltage range of 3V to 18V, making it compatible with various logic levels and suitable for battery-operated devices as well as for standard digital circuits.
  • Low Power Consumption: As a member of the CMOS family, this counter is designed for low power consumption, helping to extend battery life in portable applications.
  • Presettable Count: The counter can be preset to any number within its count range, allowing for more control and customization of the counting sequence.
  • Multiple Package Options: The device is available in a 16-pin SOIC package, providing a compact solution for space-constrained applications.

Applications

The CD4018BMT is ideal for use in a variety of electronic applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Programmable binary counters and dividers
  • Control counters
  • Alarm systems
  • Sequential control circuits

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CD4018BMT is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. The device's robust construction and high-quality materials make it a reliable choice for both commercial and industrial applications.

Technical Support and Resources

Designers and engineers can access extensive technical documentation, application notes, and support through the Texas Instruments website. This ensures that integrating the CD4018BMT into your design is a smooth and well-supported process.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess