EN
  • EN
  • DE

MIC2842AYMT

Part No MIC2842AYMT
Manufacturer Micrel
Catalog PMIC - LED Drivers
Description High Efficiency 4 Channel WLED Driver with DAM™ and Single Wire Digital Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222365-MIC2842AYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2842AYMT CAD Model

Description

The MIC2842AYMT is a highly efficient, synchronous step-down regulator from Micrel, now Microchip. It is designed to provide a compact and efficient power solution for various applications. This regulator integrates power switches and a control scheme to minimize external components and maximize power conversion efficiency.

Applications

  • Point-of-load DC-DC conversion
  • Portable devices and battery-powered systems
  • Solid-state drives (SSDs)
  • Networking equipment
  • Industrial control systems

Features

  • High efficiency: Synchronous rectification enables efficiencies up to 95%.
  • Wide input voltage range: Typically operates from 4.5V to 26V.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Integrated power switches: Simplifies design and reduces external component count.
  • Over-current protection (OCP): Protects the regulator and the load from excessive current draw.
  • Over-temperature protection (OTP): Shuts down the regulator if the temperature exceeds safe limits.
  • Under-voltage lockout (UVLO): Prevents operation if the input voltage is too low.
  • Small package: Available in a compact, thermally efficient package.

Benefits

  • Improved battery life: High efficiency extends battery life in portable applications.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Enhanced system reliability: Protection features ensure robust operation under various conditions.
  • Simplified design: Easy to use and integrate into existing systems.
  • Compact solution: Small package size allows for use in space-constrained applications.

Additional Details

The MIC2842AYMT utilizes a constant-frequency, current-mode control architecture for excellent line and load regulation. It also includes a soft-start feature to limit inrush current during startup. The switching frequency is typically in the hundreds of kHz, enabling the use of small external components. The device is available in a thermally enhanced package to ensure reliable operation at high power levels.

For specific applications, refer to the datasheet for detailed operating characteristics and application circuit examples. It's crucial to verify thermal management to ensure reliable operation at maximum load conditions.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4821 $59.8568
19+ $6.1388 $116.6372
30+ $5.9471 $178.4130
41+ $5.7554 $235.9714
52+ $5.5636 $289.3072
70+ $4.9884 $349.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess