Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 094444-CD4013BM96
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD4013BM96 CAD Model

Description

CD4013BM96 Dual D Flip-Flop

The CD4013BM96 is a dual D-type flip-flop with essential applications in various digital systems. Incorporating standard logic gates, it performs a crucial role in storing binary data. Well-regarded for its versatility and durability, this component is engineered to optimize your circuit designs.

  • Applications/Projects:
    • Clock signal division
    • Data latch applications
    • Control systems
    • Signal synchronization
  • Features and Benefits:
    • Dual flip-flop with data, clock, set, and reset inputs
    • Operates across a broad voltage spectrum: 3V to 15V
    • Low power dissipation and propagation delay
    • Wide temperature range for diverse environments
  • Additional Details:
    • Provides excellent stability and performance in various conditions.
    • Designed to integrate seamlessly into low-voltage and low-power setups.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1597 $50.3055
670+ $0.1496 $100.2320
1,040+ $0.1446 $150.3840
1,490+ $0.1345 $200.4050
1,935+ $0.1294 $250.3890
2,415+ $0.1244 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention