EN
  • EN
  • DE

CD40109BQNSRQ1

Part No CD40109BQNSRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Unidirectional 4 Circuit 1 Channel - 16-SO
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 4000B
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD40109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36573-2, 296-36573-1, -296-36573-1-ND, 296-36573-6, -CD40109BQNSRQ1-NDR, CD40109BQNSRQ1-ND, -296-36573-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915040-CD40109BQNSRQ1
Ultra Librarian 3D Model Ultra Librarian CD40109BQNSRQ1 CAD Model

Description

Product Overview: CD40109BQNSRQ1 from Texas Instruments

The CD40109BQNSRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This robust device is specifically tailored for applications requiring voltage level translation from higher to lower voltages, making it an essential component in modern automotive electronics where mixed-voltage systems are common.

Key Features

  • Quad Low-to-High Voltage Level Shifting: With four individual voltage level translators, the device can interface between low-voltage digital logic circuits and higher voltage systems efficiently.
  • Wide Voltage Range: The CD40109BQNSRQ1 supports a wide input voltage range, allowing it to be used in a variety of applications with different voltage requirements.
  • High Output Drive: The device is capable of sourcing or sinking significant current, which is ideal for driving heavier loads in automotive circuits.
  • Low Power Consumption: Designed for energy efficiency, the IC ensures minimal power wastage, which is critical in battery-powered automotive applications.
  • Automotive Grade: As a Q1-grade component, it meets the stringent quality and reliability standards required for automotive applications, including extended temperature ranges and enhanced durability.

Applications

The CD40109BQNSRQ1 is versatile and can be used in various automotive systems, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • Telematics and connectivity solutions

Quality and Reliability

With Texas Instruments' commitment to quality, the CD40109BQNSRQ1 is manufactured to meet the highest standards. It is compliant with automotive industry regulations and has undergone rigorous testing to ensure performance under harsh automotive environments. Customers can trust this device for its long-term reliability and consistent performance.

Technical Support and Resources

TI provides comprehensive technical support for the CD40109BQNSRQ1, including detailed datasheets, application notes, and design resources. Engineers can access a wealth of information to aid in the integration of this IC into their automotive designs, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess