Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 8MHz
Voltage - Supply 3 V ~ 18 V
Current - Supply (Max) 100µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576851-CD40105BF3A
Ultra Librarian 3D Model Ultra Librarian CD40105BF3A CAD Model

Description

The CD40105BF3A is a high-quality FIFO (First-In, First-Out) register designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is specifically engineered to handle sequential data buffering with ease and reliability, making it an ideal choice for a wide range of digital applications where queue management is essential.

Key Features:

  • Storage Capacity: The CD40105BF3A offers a 16-byte (128-bit) storage capacity, allowing it to manage a substantial amount of data without the need for constant read/write cycles.
  • Flexible Control: With both parallel and serial control, this FIFO register provides versatility in interfacing with different types of microprocessors and digital systems.
  • Expandability: Multiple devices can be cascaded to increase storage capacity, ensuring scalability for systems requiring larger data buffers.
  • High-Speed Data Handling: This device is capable of handling fast data transfer rates, which is critical for high-performance computing and real-time data processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the CD40105BF3A minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the CD40105BF3A FIFO register allows it to be used in various applications, including:

  • Data buffering in digital communication systems
  • Queue management for printers and other peripheral devices
  • Temporary data storage for data acquisition systems
  • Interfacing and data exchange between different digital systems
  • Real-time data processing in embedded systems

Technical Specifications:

The CD40105BF3A operates within a voltage range of 3V to 18V and is available in a standard dual-in-line package, making it compatible with conventional PCB layouts. Its robust design ensures stable operation over a wide temperature range, meeting the stringent requirements of industrial and commercial environments.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team for assistance.

You May Also Be Interested in

Texas Instruments
IC STROBED FIFO 256X18 56-SSOP / Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Need more? Email Us
ECAD model for SN74ACT7806-25DL
Texas Instruments
IC MEMORY 64X4 ASYNCH 16-DIP / Asynchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 22ns 16-PDIP
Need more? Email Us
ECAD model for SN74ALS236N
Texas Instruments
IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 14ns 80-QFP (14x20)
Need more? Email Us
ECAD model for SN74ABT7819A-30PH
Texas Instruments
IC SYNC FIFO 16KX18 100BGA / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)
Need more? Email Us
ECAD model for SN74V273-15GGM
Texas Instruments
IC CLK DUAL FIFO MEMORY 120HLQFP / Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Need more? Email Us
ECAD model for SN74ACT3632-20PCB
Texas Instruments
IC STROBED FIFO 64X18 56-SSOP / Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 15ns 56-SSOP
Need more? Email Us
ECAD model for SN74ACT7814-20DLR
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP / Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Lowest to $21.9629
ECAD model for SN74ACT3632-30PQ
Texas Instruments
IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 100MHz 8ns 80-QFP (14x20)
Need more? Email Us
ECAD model for SN74ABT7819A-10PH
Texas Instruments
IC SYNC FIFO MEM 32768X18 80LQFP / Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)
Need more? Email Us
ECAD model for SN74V283-7PZA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0982 $69.2946
6+ $18.9524 $113.7144
10+ $18.3602 $183.6020
13+ $17.7679 $230.9827
17+ $17.1756 $291.9852
22+ $15.3989 $338.7758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention