EN
  • EN
  • DE

SN74ACT3632-20PCB

Part No SN74ACT3632-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 120HLQFP / Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (512 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3632
Other Names -SN74ACT3632-20PCBR,-296-4404,TEXTISSN74ACT3632-20PCB,296-4404,-296-4404,2156-SN74ACT3632-20PCB-TI,296-4404R
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258866-SN74ACT3632-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3632-20PCB CAD Model

Description

The SN74ACT3632-20PCB is a high-performance, 32-bit universal bus driver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the SN74ACT series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption. The SN74ACT3632-20PCB is specifically crafted to address the needs of high-speed data transfer and buffering in computing and digital systems.

Key Features:

  • High-Speed Operation: The SN74ACT3632-20PCB is optimized for exceptional performance, capable of handling fast data rates, making it an ideal choice for critical timing applications.
  • 32-Bit Bus Interface: With a 32-bit bus compatibility, this device can interface with a wide range of data buses, providing flexibility in system design and integration.
  • Three-State Outputs: The outputs of the SN74ACT3632-20PCB can be put into a high-impedance state, allowing for bus-sharing and system expansion without the need for additional components.
  • Low Power Consumption: The device operates with a low power draw, thanks to the advanced CMOS technology, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: This driver is designed to perform reliably in a variety of environmental conditions, with an operating temperature range that ensures stability across different use cases.
  • Durable Packaging: The SN74ACT3632-20PCB comes in a robust 20-pin PCB package that ensures a secure and reliable connection in printed circuit boards.

Applications:

The versatility of the SN74ACT3632-20PCB makes it a perfect fit for a wide array of applications, including but not limited to:

  • Data communication systems
  • Server and workstation bus drivers
  • Memory buffering and interfacing
  • Peripheral expansion

For designers and engineers looking for a reliable and efficient solution to handle high-speed data transfer and buffering, the SN74ACT3632-20PCB from Texas Instruments stands out as a top choice, delivering both performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess