EN
  • EN
  • DE

CD4007UBNSR

Part No CD4007UBNSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DUAL COMPL PAIR W/INV 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Complementary Pair Plus Inverter IC 14-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name CD4007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31479-6-ND, 296-31479-2, 296-CD4007UBNSRTR, 296-31479-1, CD4007UBNSRE4, CD4007UBNSRE4-ND, 296-CD4007UBNSRCT, 296-31479-6, 296-31479-2-ND, 296-31479-1-ND, 296-CD4007UBNSRDKR, CD4007UBNSR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866080-CD4007UBNSR
Ultra Librarian 3D Model Ultra Librarian CD4007UBNSR CAD Model

Description

The CD4007UBNSR is a versatile integrated circuit from Texas Instruments, designed to fulfill a variety of logic functions in electronic circuits. This CMOS device is part of the 4000 series, renowned for its robustness and flexibility. The CD4007UBNSR features a unique configuration comprising a dual complementary pair and an inverter, making it an essential component for various digital applications.

Key Features:

  • Multiple Configurations: The device can be used as two independent inverters, three independent buffers, one pair of n-channel and p-channel enhancement mode transistors, or a combination of these configurations.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard VDD levels.
  • Low Power Consumption: The CD4007UBNSR boasts low quiescent power consumption, which is critical for power-sensitive applications.
  • High Noise Immunity: With a balanced propagation delay and transition times, the device provides high noise immunity, a crucial feature for reliable operation in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to have standardized characteristics for symmetrical operation, ensuring predictable performance.

Applications:

The CD4007UBNSR is suitable for a wide range of applications, including:

  • Logic inversion
  • Buffering
  • Amplification
  • Signal gating
  • Oscillators
  • Analog switches
  • Complex logic circuits

Its versatility allows designers to implement both standard logic functions and complex circuitry with fewer components, thus reducing both space and cost on the PCB (Printed Circuit Board). The CD4007UBNSR is available in an SOIC package, which is suitable for automated assembly processes and ideal for compact electronic designs.

Texas Instruments provides detailed datasheets and application notes to assist designers in incorporating the CD4007UBNSR into their projects with ease. With a commitment to quality and performance, the CD4007UBNSR from Texas Instruments stands out as a reliable choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess